The 161369025 is a wafer check valve in the 369 PVC-U series, designed for use in piping systems with vertical or horizontal mounting. It has a nominal diameter of 65 mm (2 1/2 inch), rated for 10 bar pressure, and uses an FKM sealing material. The valve weighs 0.386 kg and has a body length of 55 mm. It requires a stabilizing zone of at least five times the nominal diameter upstream and downstream and is not recommended for pulsating flows due to noise risks. Sealing is achieved with a special flange gasket. Installation must avoid direct placement on pump flanges or following bends. The valve supports connections between ISO/DIN and ANSI/BS flange adaptors, with DN50 adaptors used for DN65 valves. Opening pressure is 10 mbar horizontally and 1 mbar vertically.
Without spring
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161369025 |
| Product Name | Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 |
| Valve Type | Check |