Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - other-Plastic-Valves - strainers 161305507

Description
With IR welding spigot
Request a Quote
Description
With IR welding spigot
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Line strainer type 305 PVC-U with IR welding spigot, designed to protect valves and pumps from contamination, features a 50 mm nominal bore, 40 mm SDR, and 10 bar pressure rating, with EPDM screen code 507 and a weight of 0.600 kg. It has a 82 mm outer diameter, 124 mm height, and 194 mm overall length, with dimensions compliant for 50 mm pipe.

Datasheet Summary
Powered by GS/AI

Line strainer type 305 PVC-U with IR welding spigot, designed to protect valves and pumps from contamination, features a 50 mm nominal bore, 40 mm SDR, and 10 bar pressure rating, with EPDM screen code 507 and a weight of 0.600 kg. It has a 82 mm outer diameter, 124 mm height, and 194 mm overall length, with dimensions compliant for 50 mm pipe.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305507 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - other-Plastic-Valves - strainers
161305507
Valves - Plastic-Valves - other-Plastic-Valves - strainers 161305507
With IR welding spigot

With IR welding spigot

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161305507
Product Name Valves - Plastic-Valves - other-Plastic-Valves - strainers
Primary Material PVC-U
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543027 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303015 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.54 inch (39.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514612 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303012 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.62 inch (92.00 mm)
View Details