The diaphragm valve type 515 PVC-U SF with solvent cement spigots, model 161515075, is a 50 mm (2 inch) nominal diameter valve rated for PN10 pressure with a kv-value of 1263 l/min at Δp=1 bar. It uses EPDM O-rings and weighs 2.292 kg. The valve features a handwheel with built-in locking mechanism, one housing nut replacing four screws, and complies with EN 558 for overall length. The overall length is 194 mm, with a lift of 19 mm and M8 thread for mounting. The valve is silicone-free and paint-compatible, designed for double the flow rate of its predecessor.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161515075 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.98 inch (101.00 mm) |