The 3-way ball valve type 543 Pro PVC-U with solvent cement sockets JIS, model 161543133, is a horizontal L-port valve designed for DN20 size with a 10 bar pressure rating and a kv-value of 150 l/min. It features a PTFE ball seat, lockable lever, 360° operation, integrated stainless steel mounting inserts, and is compatible with type 546 valve ends and union nuts. Weight is 0.361 kg for FKM sealing material. Dimensions include D=20 mm, H=74 mm, L=131 mm, and z=94 mm. The valve is rated for use with EPDM or FKM sealing materials as specified.
Horizontal/L-port With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543133 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.28 inch (58.00 mm) |