The ecoFIT Strainer type 305 PVC-U with butt fusion spigots long PE100 SDR11 metric is designed to protect valves and pumps from contamination. This variant, identified by model code 161305750, has a nominal diameter of 25 mm, a pressure rating of 10 bar, and weights 0.215 kg. It measures 50.5 mm in diameter, 279 mm in length, 164 mm in height, and 75 mm in L2. The strainer features easy dismantling for screen cleaning, and screen perforation must be ordered separately.
With butt fusion spigots long PE100 SDR11 metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161305750 |
| Product Name | Valves - Plastic-Valves - other-Plastic-Valves - strainers |
| Primary Material | PVC-U; PE |