Wafer-style intermediate installation butterfly valve with gear box, designed for use with metric, ANSI, BS, and JIS flange standards. The valve has a nominal bore size of 315 mm (12 inch), a pressure rating of PN 10, and an EPDM sealing material with a weight of 19.254 kg. Overall length is 657.4 mm, height is 212.6 mm, and width is 380.4 mm. Connecting dimensions comply with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220.
With gear box Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163567050 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 12.40 inch (315.00 mm) |