The 161375815 is a PVC-U ball valve with solvent cement sockets and two threaded Rp ends up to DN50, featuring a PTFE ball seat and an integrated tool for seat adjustment. It has a 32 mm bore size, a 16 bar pressure rating, and a kv-value of 1000 l/min at Δp=1 bar. The valve measures 80 mm in diameter, 79 mm in height, and 120 mm in length, with a weight of 0.435 kg. Its z-dimension is 68 mm, and it is not compatible with type 546. Designed for basic industrial applications without automation, it includes a handle with integrated maintenance tool and combo valve ends to reduce stock positions.
With solvent cement sockets metric/Inclusive 2 threaded valve ends Rp up to DN50
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161375815 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.15 inch (80.00 mm) |