The 169578809 is a lug-style butterfly valve with a PP-GF30 housing and SS316 lug-inserts, designed for metric flange connections up to PN10. It has an overall length of 511.5 mm, width of 125.0 mm, and height of 440 mm, complying with EN 558, ISO 5752, and ISO 7005 PN10 standards. The valve has a kv-value of 34000 l/min at Δp=1 bar, a weight of 17.880 kg, and an interface F07 per DIN/ISO 5211. A valve-integrated position feedback with limit switches is available as an optional accessory.
Bare shaft Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169578809 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | ABS |
| Valve Size | 11.02 inch (280.00 mm) |