PROGEF Plus lug-style butterfly valve with hand lever, silicone free and paint-compatible, housing made of PP-GF30 with SS316 lug-inserts, flange standard ANSI/ASME B16.5 Class 150, DN50 size, EPDM seal code 167 578 522, weight 1.800 kg, overall length 115.2 mm, maximum system pressure rated for 10 bar.
With hand lever Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167578522 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 2.48 inch (63.00 mm) |