The 167578149 is a lug-style butterfly valve with a gear box, featuring a PP-GF30 housing and SS316 lug inserts, designed for ANSI/ASME B16.5 Class 150 flanges. It has a nominal bore size of 280 mm (10 inch), a maximum pressure rating of 8 bar, and a kv-value of 34000 l/min at Δp=1 bar. The valve complies with EN 558 and ISO 5752 for overall length, with Hmax of 615.6 mm, Lmax of 212.6 mm, and Wmax of 440.0 mm. The valve is available with EPDM or FKM seat material, and includes limit switch compatibility as an optional accessory. The weight is 21.210 kg.
With gear box Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167578149 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 11.02 inch (280.00 mm) |