The 161369084 is a wafer check valve in the 369 series, made of PVC-U with a Hastelloy C spring, designed for use in vertical or horizontal orientations. It has a nominal diameter of 63 mm and is rated for 10 bar pressure. The valve weighs 0.250 kg with an EPDM seal and 0.277 kg with an FKM seal. It requires a stabilizing zone of at least 5 times the nominal diameter before and after installation, and must not be installed directly on a pump flange or following a bend. Sealing uses a special flange gasket, and centering is by body diameter. Suitable for use with PVC-U pipe up to d63 and compatible with ISO/DIN and ANSI/BS flange adaptors, excluding DN32 and DN125.
With Hastelloy C spring
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161369084 |
| Product Name | Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 |
| Valve Type | Check |