The 161375807 is a true double union safe block ball valve in the 375 PVC-U series, featuring solvent cement sockets and threaded Rp ends up to DN50, with a PTFE ball seat and an integrated adjustment tool in the handle. It has a nominal size of DN50, a pressure rating of 16 bar, and a kv-value of 3100 l/min at Δp=1 bar. The valve is constructed with EPDM seals, weighs 1.188 kg, and has dimensions of D=115 mm, H=107 mm, L=169 mm, L1=146 mm, L2=86 mm, L3=84 mm, and z=93 mm. The series is designed for basic industrial applications without automation.
With solvent cement sockets metric/Inclusive 2 threaded valve ends Rp up to DN50
BALL VALVE, 2 INCH NPT THREAD- DN50, 375 PVC-U TYPE. FREE 2 YEAR RADWELL WARRANTY
| Georg Fischer Piping Systems Ltd | Radwell International | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | 161375807 | 223174433 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 | Ball Valve |
| Valve Type | Ball | Ball |
| Primary Material | PVC-U | |
| Valve Size | 4.53 inch (115.00 mm) |