Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - butterfly-Valves - double-eccentric 161578808

Description
Bare shaft Flange standard metric
Request a Quote
Description
Bare shaft Flange standard metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Lug-style butterfly valve for plastic piping, designed for DN225 with PN10 pressure rating, featuring a PP-GF30 housing with SS316 lug inserts and an EPDM sealing material. The valve conforms to ISO 7005, EN 1092, and DIN 2501 flange standards with an overall length of 360 mm and a weight of 7.125 kg. It uses interface F07 per DIN/ISO 5211 and is compatible with metric flanges. The kv-value is 19900 l/min at Δp=1 bar.

Datasheet Summary
Powered by GS/AI

Lug-style butterfly valve for plastic piping, designed for DN225 with PN10 pressure rating, featuring a PP-GF30 housing with SS316 lug inserts and an EPDM sealing material. The valve conforms to ISO 7005, EN 1092, and DIN 2501 flange standards with an overall length of 360 mm and a weight of 7.125 kg. It uses interface F07 per DIN/ISO 5211 and is compatible with metric flanges. The kv-value is 19900 l/min at Δp=1 bar.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 161578808 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - butterfly-Valves - double-eccentric
161578808
Valves - Plastic-Valves - butterfly-Valves - double-eccentric 161578808
Bare shaft Flange standard metric

Bare shaft Flange standard metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161578808
Product Name Valves - Plastic-Valves - butterfly-Valves - double-eccentric
Valve Type Butterfly
Primary Material PVC-U
Valve Size 8.86 inch (225.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369009 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 7.68 inch (195.00 mm)
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 167578827 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PP-H
Valve Size 6.30 inch (160.00 mm)
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 169578908 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material ABS
Valve Size 8.86 inch (225.00 mm)
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 163567837 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PVC-C
Valve Size 6.30 inch (160.00 mm)
View Details