Wafer-style intermediate installation butterfly valve with gear box, designed for use with metric, ANSI, BS, and JIS flange standards. The valve has a nominal bore size of 140 mm, a pressure rating of PN 10, and an EPDM seated configuration with a weight of 4.526 kg. Overall length is 406.1 mm, height is 169.1 mm, and width is 274.5 mm. It complies with EN 558 and ISO 5752 for overall length, and connecting dimensions follow ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, and ANSI/ASME B16.5 Class 150. The valve is rated for a kv-value of 8600 l/min at Δp=1 bar.
With gear box Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163567066 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 5.51 inch (140.00 mm) |