Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - butterfly-Valves - double-eccentric 167567003

Description
With hand lever Flange standard metric/ANSI/BS/JIS
Request a Quote
Description
With hand lever Flange standard metric/ANSI/BS/JIS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PROGEF Standard Wafer-style intermediate installation butterfly valve with hand lever, DN75 size, rated for 10 bar pressure, featuring EPDM sealing, and weighing 1.254 kg. The valve complies with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220 flange standards. Overall length is 291.8 mm, with a maximum height of 115.2 mm and width of 281.8 mm. The kv-value is 1500 l/min at Δp=1 bar.

Datasheet Summary
Powered by GS/AI

PROGEF Standard Wafer-style intermediate installation butterfly valve with hand lever, DN75 size, rated for 10 bar pressure, featuring EPDM sealing, and weighing 1.254 kg. The valve complies with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220 flange standards. Overall length is 291.8 mm, with a maximum height of 115.2 mm and width of 281.8 mm. The kv-value is 1500 l/min at Δp=1 bar.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 167567003 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - butterfly-Valves - double-eccentric
167567003
Valves - Plastic-Valves - butterfly-Valves - double-eccentric 167567003
With hand lever Flange standard metric/ANSI/BS/JIS

With hand lever Flange standard metric/ANSI/BS/JIS

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 167567003
Product Name Valves - Plastic-Valves - butterfly-Valves - double-eccentric
Valve Type Butterfly
Primary Material PP
Valve Size 2.95 inch (75.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543056 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.82 inch (97.00 mm)
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 167578829 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PP-H
Valve Size 11.02 inch (280.00 mm)
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 167578110 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PP-H
Valve Size 12.40 inch (315.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543101 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details