The ecoFIT Ball Valve type 546 Pro PVC-U with butt fusion spigots long PE100 SDR11 ISO is a ball valve with a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. For size DN40, the valve has a kv-value of 1600 l/min at 16 bar, weighs 0.886 kg with EPDM seats and 0.750 kg with FKM seats, and has overall dimensions of H=101.5 mm, L=271 mm, and Lz=45 mm. The valve is compatible with the first-generation type 546 in Z-dimension, valve end, and union nut.
With butt fusion spigots long PE100 SDR11 ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161546826 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PE; PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |