The metering ball valve type 523 Pro PVC-U is a plastic valve with solvent cement sockets compliant with ASTM standards and two NPT threaded ends. It features a PTFE ball seat, 180° operation with a scale, and integrated stainless steel mounting inserts. The model 161523532 corresponds to a 1/2 inch (DN 20) size with a kv-value of 20 l/min at 10 bar, FKM seal (SP Code 532), and a weight of 0.170 kg. Its dimensions include a Z-length of 95 mm, DE of 50 mm, and M6 mounting thread. The valve is designed for easy installation and removal and is compatible with Type 523 union nuts and end connectors.
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161523532 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 0.79 inch (20.00 mm) |