Angle seat check valve in PVC-U with solvent cement spigots for horizontal or vertical installation, leakproof even at minimum pressure, and silicone free for paint compatibility. Overall length complies with EN 558. Model 161 303 040 has a nominal diameter of 10 mm, pressure rating of 10 bar, kv-value of 41 l/min at Δp=1 bar, and weighs 0.094 kg with FKM seal. Dimensions: d=16 mm, D=39 mm, H=58 mm, L=114 mm, L1=120 mm, L2=24 mm, and closest inch connection is 3/8. Suitable for metric solvent cement connections.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161303040 |
| Product Name | Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 |
| Valve Type | Check |