Diaphragm valve type 517 PVC-U OF with fixed flanges compliant with JIS B2238/39 10K, designed for oil-free service and featuring a double flow rate compared to its predecessor. The valve has a handwheel with a built-in locking mechanism, flat/serrated joining faces, and an overall length conforming to EN 558. The body is constructed from PVC-U with an FKM O-ring. For the 50 mm nominal diameter (DN50) variant, the kv-value is 1728 l/min at Δp=1 bar, the weight with EPDM is 3.652 kg, and the weight with PTFE is 3.680 kg. Dimensions include D=144 mm, H=166 mm, L=210 mm, and a lifting height of 25 mm. The valve uses M8 threaded connections and has an overall length of 210 mm.
With fixed flanges PVC-U JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161517977 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 5.67 inch (144.00 mm) |