3-way ball valve with horizontal T-port and solvent cement sockets meeting JIS standards, designed for PVC-U piping systems with PTFE ball seats and lockable lever operation. The valve has a 360° rotation range, integrated stainless steel mounting inserts, and a 90° turn limiter that can be used as a clip-on ring. The unit has a 50 mm bore size (DN50), rated for 10 bar pressure, with a kv-value of 3100 l/min at Δp=1 bar. It is compatible with type 546 end fittings and uses FKM spring seals, weighing 2.660 kg. Z-dimension, valve end, and union nut dimensions match those of the first-generation type 543. The part number 161543337 identifies this specific FKM-sealed variant in the 543 series.
Horizontal/T-port With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543337 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 4.88 inch (124.00 mm) |