Lug-style butterfly valve with hand lever, housing made of PP-GF30 with SS316 lug inserts, flange standard ANSI/ASME B16.5 Class 150, for DN315 (12 inch), PN6 maximum system pressure, EPDM seat, weight 26.106 kg, overall length 663.1 mm, height 607.0 mm, width 663.1 mm.
With hand lever Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163578110 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 12.40 inch (315.00 mm) |