The 167567210 is a wafer-style intermediate installation butterfly valve with a hand lever, designed for use in piping systems up to DN 315 with a maximum system pressure of 6 bar. The valve body is constructed from PP-H or PP-R, with a PTFE seal, and complies with ISO 7005 PN 10, EN 1092 PN 10, and ANSI/ASME B16.5 Class 150 flange standards. The overall dimensions are Hmax 599.4 mm, Lmax 149.4 mm, and Wmax 599.7 mm, with a weight of 16.548 kg. The valve meets EN558 line 16 for DN 315 and ISO 5752 for overall length.
With hand lever Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167567210 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 12.40 inch (315.00 mm) |