Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 161517005

Description
With backing flanges PVC-U metric/BS
Request a Quote
Description
With backing flanges PVC-U metric/BS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Diaphragm valve type 517 PVC-U with backing flanges for metric and BS connections, designed for manual operation with a handwheel and built-in locking mechanism, flat sealing faces, and overall length conforming to EN 558. The valve has a 32 mm nominal bore, a kv-value of 759 l/min at Δp=1 bar, and is available with NBR or EPDM sealing materials. Connecting dimensions comply with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, and BS 4504 PN 10. Overall dimensions are 101 mm outer diameter, 140 mm flange diameter, 18 mm flange thickness, 115 mm height, and 180 mm overall length. Weight is 1.352 kg with NBR sealing and 1.238 kg with EPDM sealing. The valve features a single housing nut replacing four screws and supports double the flow rate of its predecessor. The part number 161517005 is listed with NBR sealing.

Datasheet Summary
Powered by GS/AI

Diaphragm valve type 517 PVC-U with backing flanges for metric and BS connections, designed for manual operation with a handwheel and built-in locking mechanism, flat sealing faces, and overall length conforming to EN 558. The valve has a 32 mm nominal bore, a kv-value of 759 l/min at Δp=1 bar, and is available with NBR or EPDM sealing materials. Connecting dimensions comply with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, and BS 4504 PN 10. Overall dimensions are 101 mm outer diameter, 140 mm flange diameter, 18 mm flange thickness, 115 mm height, and 180 mm overall length. Weight is 1.352 kg with NBR sealing and 1.238 kg with EPDM sealing. The valve features a single housing nut replacing four screws and supports double the flow rate of its predecessor. The part number 161517005 is listed with NBR sealing.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517005 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
161517005
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 161517005
With backing flanges PVC-U metric/BS

With backing flanges PVC-U metric/BS

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161517005
Product Name Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305550 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 3.74 inch (95.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514817 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517936 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543027 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details