Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 161317827

Description
With flanges PVC-U JIS
Request a Quote
Description
With flanges PVC-U JIS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Diaphragm valve type 317 PVC-U with JIS flanges and flat sealing faces, designed for pipeline applications up to 6 bar pressure. The part number 161317827 corresponds to the DN150 size with an overall length of 480 mm, a lift of 70 mm, and M12 connections. It is rated for EPDM diaphragm operation with a kv-value of 6033 l/min at Δp=1 bar and weighs approximately 11.5 kg. The valve is compatible with handwheel lockable options, though the base model does not include locking.

Datasheet Summary
Powered by GS/AI

Diaphragm valve type 317 PVC-U with JIS flanges and flat sealing faces, designed for pipeline applications up to 6 bar pressure. The part number 161317827 corresponds to the DN150 size with an overall length of 480 mm, a lift of 70 mm, and M12 connections. It is rated for EPDM diaphragm operation with a kv-value of 6033 l/min at Δp=1 bar and weighs approximately 11.5 kg. The valve is compatible with handwheel lockable options, though the base model does not include locking.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317827 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
161317827
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 161317827
With flanges PVC-U JIS

With flanges PVC-U JIS

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161317827
Product Name Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 9.06 inch (230.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 - 161523521 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 0.63 inch (16.00 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305300 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 1.69 inch (43.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514467 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514033 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details