Lug-style end installation butterfly valve for plastic piping, with hand lever and ANSI/ASME B16.5 Class 150 flange connections, housing made of PP-GF30 with SS316 lug inserts. Designed for DN225 size with a maximum system pressure of 10 bar, it has a kv-value of 19900 l/min at Δp=1 bar. The valve weighs 8.625 kg with EPDM seal and 8.625 kg with FKM seal. Overall length is 588.1 mm, height is 458.1 mm, and width is 588.1 mm. The valve integrates with ISO 5752 dimension line 25. Optional position feedback with limit switches is available but must be ordered separately.
With hand lever Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163578108 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 8.86 inch (225.00 mm) |