Screen assembly type 050 PVC-U with solvent cement sockets, model 1 with one extension and an end plate, for nominal diameter DN 20 (15 mm, 1/2 inch), with a kv-value of 105 l/min at Δp=1 bar, overall length L of 80 mm, perforation diameter of 2 mm, and a weight of 0.035 kg.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161050026 |
| Product Name | Valves - Plastic-Valves - other-Plastic-Valves - strainers |
| Primary Material | PVC-U |