The 3-way ball valve type 543 Pro PVC-U with solvent cement sockets ASTM, model 161543084, is a horizontal L-port valve rated for 10 bar at 25 mm nominal diameter, with a kv-value of 280 l/min. It features a PTFE ball seat, lockable lever, 360° rotation without a turn limiter, and integrated stainless steel mounting inserts. The valve has a Z-dimension-compatib
Horizontal/L-port With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543084 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.68 inch (68.00 mm) |