Lug-style end installation butterfly valve with hand lever, housing made of PP-GF30 with SS316 lug inserts, flange standard ANSI/ASME B16.5 Class 150, nominal diameter DN160, pressure rating up to 10 bar, kv-value of 11400 l/min, weight of 6.430 kg, overall length 393.6 mm, maximum overall height 115.2 mm, maximum width 395.2 mm, connection bolt pattern 139 mm x 123 mm with UNC 3/4-10 threads, and body dimensions compliant with EN 558 and ISO 5752. Valve compatible with EPDM or FKM sealing materials. For DN160, maximum recommended system pressure is 10 bar.
With hand lever Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163578107 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 6.30 inch (160.00 mm) |