Angle seat check valve type 303 PVC-U with solvent cement spigots for horizontal or vertical installation, with a DN 20 bore, 10 bar pressure rating, and a kv-value of 180 l/min at Δp=1 bar; available with EPDM seal (code 161 303 007 1), weighing 0.170 kg; overall length 144 mm per EN 558.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161303007 |
| Product Name | Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 |
| Valve Type | Check |