Georg Fischer Piping Systems Ltd Ball Valve 150.550.53

Description
DISCONTINUED BY MANUFACTURER, BALL VALVE, PVC1, 1-1/2INCH VALVE, 5 INCH LENGTH, GREY. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, BALL VALVE, PVC1, 1-1/2INCH VALVE, 5 INCH LENGTH, GREY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 160010963 - Radwell International
Willingboro, NJ, United States
Ball Valve
160010963
Ball Valve 160010963
DISCONTINUED BY MANUFACTURER, BALL VALVE, PVC1, 1-1/2INCH VALVE, 5 INCH LENGTH, GREY. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BALL VALVE, PVC1, 1-1/2INCH VALVE, 5 INCH LENGTH, GREY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 160010963
Product Name Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546111 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; ABS
Valve Size 8.03 inch (204.00 mm)
View Details
Ball Check Valve 0 5 4 - 1222005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.50 inch (12.70 mm)
View Details
187 Zero-Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Zero-Leak Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details