3-way ball valve with T-port and solvent cement sockets, compatible with DN25 size, rated for 10 bar pressure, with a kv-value of 793 l/min, constructed from PVC-U with PTFE ball seats and integrated stainless steel mounting inserts. The valve features a lockable lever, 360° rotation without a turn limiter, and is available with FKM seals as standard, weighing 0.518 kg. It is designed for horizontal installation and maintains dimensional compatibility with type 543 (1st generation).
Horizontal/T-port With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543214 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.68 inch (68.00 mm) |