The 3-way ball valve type 543 Pro PVC-U with solvent cement sockets is designed for flow control in piping systems. It features a horizontal L-port configuration, PTFE ball seats, and a 360° operation angle with a 90° turn limiter. The part number 161543094 corresponds to the DN25 size (25 mm, 1 inch), with a kv-value of 280 l/min at 10 bar, PTFE seals, and a weight of 0.548 kg. Dimensions include Z=105 mm, H=80 mm, and L=161 mm. The valve includes integrated stainless steel mounting inserts and is compatible with type 546 for installation. It has a lockable lever as standard and is rated for 10 bar pressure.
Horizontal/L-port With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543094 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.68 inch (68.00 mm) |