Angle seat check valve type 303 PVC-U with solvent cement sockets JIS, designed for horizontal or vertical installation and leakproof even at minimum pressure, in a 40 mm DN size with a kv-value of 725 l/min at Δp=1 bar, equipped with EPDM seal code 161, and weighing 1.300 kg. The valve has a body diameter of 82 mm, a socket diameter of 83 mm, a height of 123 mm, and a total length of 290 mm.
Unions with solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161303106 |
| Product Name | Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 |
| Valve Type | Check |