Diaphragm valve type 514 PVC-U with threaded Rp sockets, designed for on/off flow control in piping systems. The valve features a single housing nut replacing four screws, a handwheel with built-in locking mechanism, and a short overall length. This variant, identified by code 161 514 415, uses NBR seals and has a nominal diameter of DN 32, a flow rate of 759 l/min at Δp=1 bar, and a pressure rating of PN16. Its dimensions are D=101 mm, D2=87 mm, D3=72 mm, H=115 mm, H1=26 mm, H2=15 mm, L=192 mm, L2=45 mm, M=M8, z=140 mm, and lift=15 mm. Weight is 0.957 kg.
With threaded sockets Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161514415 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.98 inch (101.00 mm) |