Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 161303042

Description
With solvent cement spigots metric
Request a Quote
Description
With solvent cement spigots metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Angle seat check valve with solvent cement spigots, designed for horizontal or vertical installation and leakproof even at minimum pressure, with a nominal diameter of 20 mm, pressure rating of 10 bar, and kv-value of 180 l/min at Δp=1 bar. Overall length is 144 mm, and it is silicone-free and paint-compatible. The valve is available in FKM seal material with a weight of 0.200 kg and conforms to EN 558 for overall length. Package style is not specified, but dimensions match the 20 mm bore variant listed in the series.

Datasheet Summary
Powered by GS/AI

Angle seat check valve with solvent cement spigots, designed for horizontal or vertical installation and leakproof even at minimum pressure, with a nominal diameter of 20 mm, pressure rating of 10 bar, and kv-value of 180 l/min at Δp=1 bar. Overall length is 144 mm, and it is silicone-free and paint-compatible. The valve is available in FKM seal material with a weight of 0.200 kg and conforms to EN 558 for overall length. Package style is not specified, but dimensions match the 20 mm bore variant listed in the series.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303042 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304
161303042
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 161303042
With solvent cement spigots metric

With solvent cement spigots metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161303042
Product Name Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375508 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 5.71 inch (145.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517917 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369104 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561001 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details