The 3-way ball valve type 543 Pro PVC-U, model 161543081, is a horizontal L-port valve with solvent cement sockets conforming to ASTM standards, designed for fluid flow control. It features a lockable lever, PTFE ball seat, and 360° operation without a turn limiter, with integrated stainless steel mounting inserts. The valve has a DN10 size, rated for 10 bar pressure, and a kv-value of 50 l/min at Δp=1 bar. Its Z-dimension, valve end, and union nut are compatible with type 543 (1st generation). The valve body is made of PVC-U, and EPDM seal is standard. Dimensions include a D of 16 mm, H of 50 mm, and L of 123 mm, with a weight of 0.245 kg. It supports all options for DN10-DN50, including interface modules and manual spring return levers.
Horizontal/L-port With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543081 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |