The 161369012 is a wafer check valve in the 369 PVC-U series, designed for use in piping systems with nominal diameters up to 200 mm and a maximum pressure rating of 6 bar. It has a body dimension of 279 mm (D), a total length of 34 mm (L), and weighs 2.215 kg. The valve is suitable for horizontal and vertical installation, requires a stabilizing zone of at least five times the nominal diameter upstream and downstream, and is sealed using a special flange gasket. It is not recommended for pulsating flows due to the absence of a reset spring. The valve is compatible with ISO/DIN and ANSI/BS flange adaptors, excluding DN32 and DN125, and must not be directly installed on pump flanges or following bends.
Without spring
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161369012 |
| Product Name | Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 |
| Valve Type | Check |