3-way horizontal L-port ball valve in PVC-U with solvent cement sockets compliant with ASTM, designed for flow control with a 360° operation range and integrated stainless steel mounting inserts. The valve features a PTFE ball seat, lockable lever, and Z-dimension compatibility with type 543 (1st generation). For part number 161543096, the nominal size is DN40, pressure rating is 10 bar, and kv-value is 620 l/min. Weight is 1.398 kg with FKM seat material. The valve supports optional interface modules and manual spring return levers for DN10-DN25.
Horizontal/L-port With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543096 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.82 inch (97.00 mm) |