90° Tee with threaded female off take for use with PE and PEX pipes, featuring a PP body with stainless steel AISI430 reinforcement ring and EPDM gasket rated for drinkable water at PN16. It has an ISO 7 parallel female thread and a blue-black color. Size 32 mm with 1 inch thread, dimensions are D=64 mm, L=173 mm, l1=66 mm, l2=23 mm, l3=20 mm, H=54 mm, and weight is 0.213 kg.
90° Tee with threaded female off take
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 158400184 |
| Product Name | Fittings - Tees-Wyes-Crosses |
| Fitting Type | Tee Fitting |