The 161375805 is a PVC-U ball valve with solvent cement sockets and threaded Rp ends up to DN50, designed for basic industrial applications without automation. It features a PTFE ball seat, an integrated tool for seat adjustment, and a compact design. The valve has a nominal pressure rating of 16 bar, a kv-value of 1000 l/min at Δp=1 bar, and weighs 0.510 kg. Its dimensions are D=80 mm, H=79 mm, L=120 mm, L1=102 mm, L2=62 mm, L3=59 mm, and z=68 mm. The valve is not compatible with type 546 in z-dimension, valve end, and union nut.
With solvent cement sockets metric/Inclusive 2 threaded valve ends Rp up to DN50
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161375805 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.15 inch (80.00 mm) |