Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 161369103

Description
With Hastelloy C spring
Request a Quote
Description
With Hastelloy C spring
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 161369103 is a wafer check valve in the 369 series, made of PVC-U with a Hastelloy C spring, designed for vertical or horizontal installation in piping systems. It has a nominal diameter of 40 mm (1.5 inch), maximum operating pressure of 10 bar, and weighs 0.160 kg. The valve requires installation between flange adaptors with a larger nominal size (DN50 for this model), uses a special flange gasket, and mandates a minimum 5-times-DN straight run upstream and downstream. It operates with a minimum opening pressure of 20 mbar and is rated for use with PVC-U pipe up to DN63.

Datasheet Summary
Powered by GS/AI

The 161369103 is a wafer check valve in the 369 series, made of PVC-U with a Hastelloy C spring, designed for vertical or horizontal installation in piping systems. It has a nominal diameter of 40 mm (1.5 inch), maximum operating pressure of 10 bar, and weighs 0.160 kg. The valve requires installation between flange adaptors with a larger nominal size (DN50 for this model), uses a special flange gasket, and mandates a minimum 5-times-DN straight run upstream and downstream. It operates with a minimum opening pressure of 20 mbar and is rated for use with PVC-U pipe up to DN63.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369103 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369
161369103
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 161369103
With Hastelloy C spring

With Hastelloy C spring

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161369103
Product Name Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543047 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514975 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303020 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.23 inch (82.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543127 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details