The 161369069 is a wafer check valve in the 369 PVC-U series, designed for use in piping systems with a V4A stainless steel 316 spring. It is rated for 10 bar pressure and features supporting eyelets for simple fitting, suitable for both vertical and horizontal installation. The valve has a nominal diameter of 125 mm (DN125) and weighs 0.750 kg. It requires a stabilizing zone of at least five times the nominal diameter upstream and downstream, and cannot be installed directly after a pump or bend. Sealing is achieved with a special flange gasket. The valve is compatible with ISO/DIN and ANSI/BS flange adaptors, excluding DN32 and DN125 for the latter, and must be centered by body diameter. Installation with ANSI/BS adaptors for DN125 requires a next-larger adaptor size.
With V4A spring (stainless steel 316)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161369069 |
| Product Name | Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 |
| Valve Type | Check |