Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 161523422

Description
With threaded sockets Rp
Request a Quote
Description
With threaded sockets Rp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Metering ball valve type 523 Pro PVC-U with threaded Rp sockets, 15 mm bore diameter, designed for precise flow control with 180° operating angle and PTFE ball seat. Features integrated stainless steel mounting inserts, compatible Z-length and end connectors with Type 523, and weighs 0.170 kg. Has a kv-value of 20 l/min at Δp=1 bar and a maximum pressure rating of 10 bar. Dimensions include L=100 mm, H=72 mm, DE=50 mm, and M6 thread for mounting.

Datasheet Summary
Powered by GS/AI

Metering ball valve type 523 Pro PVC-U with threaded Rp sockets, 15 mm bore diameter, designed for precise flow control with 180° operating angle and PTFE ball seat. Features integrated stainless steel mounting inserts, compatible Z-length and end connectors with Type 523, and weighs 0.170 kg. Has a kv-value of 20 l/min at Δp=1 bar and a maximum pressure rating of 10 bar. Dimensions include L=100 mm, H=72 mm, DE=50 mm, and M6 thread for mounting.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 - 161523422 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523
161523422
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 161523422
With threaded sockets Rp

With threaded sockets Rp

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161523422
Product Name Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523
Valve Type Ball
Primary Material PVC-U
Valve Size 0.79 inch (20.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375520 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 8.27 inch (210.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 150546707 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 7.87 inch (199.90 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303012 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.62 inch (92.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543096 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.82 inch (97.00 mm)
View Details