Lug-style end installation butterfly valve type 578 PVC-C with gear box, flange standard ANSI/ASME B16.5 Class 150, housing material PP-GF30 with SS316 lug-inserts, for DN90 size, overall length 286.0 mm, width 286.0 mm, height 344.1 mm, EPDM seal weight 3.929 kg, FKM seal weight 3.929 kg, kv-value 2400 l/min at Δp=1 bar, operating pressure 10 bar.
With gear box Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163578144 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 3.54 inch (90.00 mm) |