Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - other-Plastic-Valves - strainers 161305357

Description
With IR welding spigot
Request a Quote
Description
With IR welding spigot
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Line strainer type 305 PVC-U with IR welding spigot, designed to protect valves and pumps from contamination, featuring easy dismantling for screen cleaning; the 161305357 variant corresponds to a 25 mm nominal diameter, 20 mm pipe size, 13.6 mm wall thickness, 10 bar pressure rating, and a weight of 0.141 kg with FKM sealing; external dimensions are D=47 mm, e=1.9 mm, H=76 mm, L=144 mm, L1=150 mm, L2=37 mm.

Datasheet Summary
Powered by GS/AI

Line strainer type 305 PVC-U with IR welding spigot, designed to protect valves and pumps from contamination, featuring easy dismantling for screen cleaning; the 161305357 variant corresponds to a 25 mm nominal diameter, 20 mm pipe size, 13.6 mm wall thickness, 10 bar pressure rating, and a weight of 0.141 kg with FKM sealing; external dimensions are D=47 mm, e=1.9 mm, H=76 mm, L=144 mm, L1=150 mm, L2=37 mm.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305357 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - other-Plastic-Valves - strainers
161305357
Valves - Plastic-Valves - other-Plastic-Valves - strainers 161305357
With IR welding spigot

With IR welding spigot

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161305357
Product Name Valves - Plastic-Valves - other-Plastic-Valves - strainers
Primary Material PVC-U
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546408 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; PVC-U
Valve Size 5.31 inch (135.00 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305599 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 3.74 inch (95.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543057 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305399 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 1.85 inch (47.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details