Diaphragm valve DIASTAR Ten PVC-U, fail safe to close, with solvent cement spigots, in DN 20 size, featuring a PTFE diaphragm and FKM O-ring, with a kv-value of 125 l/min at Δp=1 bar, overall length of 124 mm, and weighing 0.539 kg.
FC (Fail safe to close) With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161625032 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 2.68 inch (68.00 mm) |