The Diaphragm valve DIASTAR Ten PVC-U model 161627013 is a fail-safe-to-close valve with PVC-U backing flanges, compliant with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, and BS 4504 PN 10 standards. It has a nominal diameter of 20 mm (3/4 inch), a kv-value of 271 l/min at Δp=1 bar, and operates at a maximum working pressure of 10 bar on one side. The valve weighs 1.240 kg and features an FKM O-ring. Overall length is 150 mm per EN 558, with a lift height of 10 mm. The design includes a single housing nut, rotating air connection at 90° intervals, and flat sealing faces.
FC (Fail safe to close) With backing flanges PVC-U metric/BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161627013 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.78 inch (96.00 mm) |