The diaphragm valve DIASTAR Ten PVC-U, model 161644632, is a fail-safe-to-open valve with solvent cement unions compliant with ASTM standards. It has a DN 20 size, a nominal pressure rating of PN16, and a kv-value of 271 l/min at Δp=1 bar. The valve features a PTFE diaphragm, FKM O-rings, and a short overall length for compact installation. Its weight is 0.552 kg, with dimensions D=96 mm, H=132 mm, and L=165 mm, and it uses an M6 thread for mounting. The valve allows rotation of the air connection at 90° intervals and replaces four screws with a single housing nut for simplified assembly.
FO (Fail safe to open) Unions with solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161644632 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 2.68 inch (68.00 mm) |