Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - other-Plastic-Valves - strainers 161305307

Description
With IR welding spigot
Request a Quote
Description
With IR welding spigot
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Line strainer type 305 PVC-U with IR welding spigot, designed to protect valves and pumps from contamination; features easy dismantling for screen cleaning; dimensions are d=20 mm, D=43 mm, e=2.3 mm, H=65 mm, L=124 mm, L1=130 mm, L2=28 mm; weight is 0.101 kg; rated for 10 bar pressure with SDR 15; compatible with EPDM seal code 307.

Datasheet Summary
Powered by GS/AI

Line strainer type 305 PVC-U with IR welding spigot, designed to protect valves and pumps from contamination; features easy dismantling for screen cleaning; dimensions are d=20 mm, D=43 mm, e=2.3 mm, H=65 mm, L=124 mm, L1=130 mm, L2=28 mm; weight is 0.101 kg; rated for 10 bar pressure with SDR 15; compatible with EPDM seal code 307.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305307 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - other-Plastic-Valves - strainers
161305307
Valves - Plastic-Valves - other-Plastic-Valves - strainers 161305307
With IR welding spigot

With IR welding spigot

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161305307
Product Name Valves - Plastic-Valves - other-Plastic-Valves - strainers
Primary Material PVC-U
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369104 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305499 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 2.52 inch (64.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514023 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details