The wafer check valve type 369 PVC-U with V4A spring (stainless steel 316) is designed for use in piping systems with nominal diameters up to 315 mm, and is suitable for vertical and horizontal mounting. The part number 161369049 corresponds to the DN140 size, with a body diameter of 195 mm, overall length of 94 mm, and a minimum horizontal water column requirement of 2 m for sealing. It operates at a maximum pressure of 10 bar and weighs 0.791 kg with an EPDM seal. The valve requires a stabilizing zone of at least five times the nominal diameter before and after installation and is incompatible with direct mounting on pump flanges or following bends. Sealing is achieved with a special flange gasket, and it supports installation between ISO/DIN and ANSI/BS flange adaptors, except for DN32 and DN125.
With V4A spring (stainless steel 316)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161369049 |
| Product Name | Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 |
| Valve Type | Check |